PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 6.50
Bulb
Type: T2
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Vanity
UPC: 045923632044
Category: Vanity
Glass: Alabaster
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 429441 |
| Product Name | 60-3204 Sconces-Single Glass |
| Application | Residential |