Capital Lighting, Inc. 60-3338 Semi-Flush Mts.-Bowl Style 429431

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 12.00 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Mahogany Bronze Product Name: Two Light Semi-Flush UPC: 045923633386 Category: Semi-Flush Glass: Champagne Washed Linen Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 12.00 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Mahogany Bronze Product Name: Two Light Semi-Flush UPC: 045923633386 Category: Semi-Flush Glass: Champagne Washed Linen Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-3338 Semi-Flush Mts.-Bowl Style - 429431 - Capital Lighting, Inc.
Columbus, OH, USA
60-3338 Semi-Flush Mts.-Bowl Style
429431
60-3338 Semi-Flush Mts.-Bowl Style 429431
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 12.00 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Mahogany Bronze Product Name: Two Light Semi-Flush UPC: 045923633386 Category: Semi-Flush Glass: Champagne Washed Linen Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.37
Height: 12.00
Bulb
Type: T2
Qty: 2
Wattage: 13
Finish: Mahogany Bronze
Product Name: Two Light Semi-Flush
UPC: 045923633386
Category: Semi-Flush
Glass: Champagne Washed Linen
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429431
Product Name 60-3338 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details