Capital Lighting, Inc. 11041BST Exterior -Wall Mount 429429

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.50 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brown Stone Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927291699 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.50 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brown Stone Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927291699 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11041BST Exterior -Wall Mount - 429429 - Capital Lighting, Inc.
Columbus, OH, USA
11041BST Exterior -Wall Mount
429429
11041BST Exterior -Wall Mount 429429
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.50 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brown Stone Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927291699 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.50
Extension: 7
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brown Stone
Weight: 2.2
Product Name: One Light Outdoor Fixture
UPC: 783927291699
Category: Fluorescent Outdoor Wall Brkt
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429429
Product Name 11041BST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details