Capital Lighting, Inc. 11042BST Exterior -Wall Mount 429427

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 5.75 Product Name: One Light Outdoor Fixture UPC: 783927291682 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 5.75 Product Name: One Light Outdoor Fixture UPC: 783927291682 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11042BST Exterior -Wall Mount - 429427 - Capital Lighting, Inc.
Columbus, OH, USA
11042BST Exterior -Wall Mount
429427
11042BST Exterior -Wall Mount 429427
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 5.75 Product Name: One Light Outdoor Fixture UPC: 783927291682 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Extension: 13
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brown Stone
Weight: 5.75
Product Name: One Light Outdoor Fixture
UPC: 783927291682
Category: Fluorescent Outdoor Wall Brkt
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429427
Product Name 11042BST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details