Capital Lighting, Inc. 11043BST Exterior -Wall Mount 429424

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.50 Extension: 15.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brown Stone Weight: 8.45 Product Name: One Light Outdoor Fixture UPC: 783927291675 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.50 Extension: 15.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brown Stone Weight: 8.45 Product Name: One Light Outdoor Fixture UPC: 783927291675 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11043BST Exterior -Wall Mount - 429424 - Capital Lighting, Inc.
Columbus, OH, USA
11043BST Exterior -Wall Mount
429424
11043BST Exterior -Wall Mount 429424
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.50 Extension: 15.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brown Stone Weight: 8.45 Product Name: One Light Outdoor Fixture UPC: 783927291675 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 23.50
Extension: 15.5
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Brown Stone
Weight: 8.45
Product Name: One Light Outdoor Fixture
UPC: 783927291675
Category: Fluorescent Outdoor Wall Brkt
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429424
Product Name 11043BST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details