Capital Lighting, Inc. 11050BST Exterior -Hanging 429423

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Brown Stone Weight: 7.1 Product Name: One Light Outdoor Fixture UPC: 783927291651 Category: Fluorescent Outdoor Ceiling Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Chain: 72`` Wire: 61``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Brown Stone Weight: 7.1 Product Name: One Light Outdoor Fixture UPC: 783927291651 Category: Fluorescent Outdoor Ceiling Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Chain: 72`` Wire: 61``

Suppliers

Company
Product
Description
Supplier Links
11050BST Exterior -Hanging - 429423 - Capital Lighting, Inc.
Columbus, OH, USA
11050BST Exterior -Hanging
429423
11050BST Exterior -Hanging 429423
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Brown Stone Weight: 7.1 Product Name: One Light Outdoor Fixture UPC: 783927291651 Category: Fluorescent Outdoor Ceiling Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Chain: 72`` Wire: 61``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 21.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Brown Stone
Weight: 7.1
Product Name: One Light Outdoor Fixture
UPC: 783927291651
Category: Fluorescent Outdoor Ceiling
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Chain: 72``
Wire: 61``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429423
Product Name 11050BST Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details