Capital Lighting, Inc. 11054BST Exterior -Wall Mount 429422

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 13 Bulb Type: PBCFS2650 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 9.3 Product Name: One Light Outdoor Fixture UPC: 783927291620 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 13 Bulb Type: PBCFS2650 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 9.3 Product Name: One Light Outdoor Fixture UPC: 783927291620 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11054BST Exterior -Wall Mount - 429422 - Capital Lighting, Inc.
Columbus, OH, USA
11054BST Exterior -Wall Mount
429422
11054BST Exterior -Wall Mount 429422
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 13 Bulb Type: PBCFS2650 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 9.3 Product Name: One Light Outdoor Fixture UPC: 783927291620 Category: Fluorescent Outdoor Wall Brkt Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Extension: 13
Bulb
Type: PBCFS2650
Qty: 1
Wattage: 18
Finish: Brown Stone
Weight: 9.3
Product Name: One Light Outdoor Fixture
UPC: 783927291620
Category: Fluorescent Outdoor Wall Brkt
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429422
Product Name 11054BST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details