Capital Lighting, Inc. 60-3345 Bathroom Fixtures-Five+Lights 429417

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.62 Bulb Type: T2 Qty: 7 Wattage: 13 Finish: Mahogany Bronze Product Name: Seven Light Vanity UPC: 045923633454 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.62 Bulb Type: T2 Qty: 7 Wattage: 13 Finish: Mahogany Bronze Product Name: Seven Light Vanity UPC: 045923633454 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3345 Bathroom Fixtures-Five+Lights - 429417 - Capital Lighting, Inc.
Columbus, OH, USA
60-3345 Bathroom Fixtures-Five+Lights
429417
60-3345 Bathroom Fixtures-Five+Lights 429417
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.62 Bulb Type: T2 Qty: 7 Wattage: 13 Finish: Mahogany Bronze Product Name: Seven Light Vanity UPC: 045923633454 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 7.62
Bulb
Type: T2
Qty: 7
Wattage: 13
Finish: Mahogany Bronze
Product Name: Seven Light Vanity
UPC: 045923633454
Category: Vanity
Glass: Champagne Washed Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429417
Product Name 60-3345 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details