Capital Lighting, Inc. 60-3355 Sconces-Single Glass 429409

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.50 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Vanity UPC: 045923633553 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.50 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Vanity UPC: 045923633553 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3355 Sconces-Single Glass - 429409 - Capital Lighting, Inc.
Columbus, OH, USA
60-3355 Sconces-Single Glass
429409
60-3355 Sconces-Single Glass 429409
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.50 Bulb Type: T2 Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Vanity UPC: 045923633553 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 6.50
Bulb
Type: T2
Qty: 1
Wattage: 13
Finish: Mahogany Bronze
Product Name: One Light Vanity
UPC: 045923633553
Category: Vanity
Glass: Champagne Washed Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429409
Product Name 60-3355 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details