Capital Lighting, Inc. 11035RZ Exterior -Post/Pier Head 429408

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927291712 Category: Fluorescent Outdoor Post Glass: Satin Etched Ribbed Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927291712 Category: Fluorescent Outdoor Post Glass: Satin Etched Ribbed Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11035RZ Exterior -Post/Pier Head - 429408 - Capital Lighting, Inc.
Columbus, OH, USA
11035RZ Exterior -Post/Pier Head
429408
11035RZ Exterior -Post/Pier Head 429408
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927291712 Category: Fluorescent Outdoor Post Glass: Satin Etched Ribbed Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Rubbed Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927291712
Category: Fluorescent Outdoor Post
Glass: Satin Etched Ribbed
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429408
Product Name 11035RZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details