Capital Lighting, Inc. 11032RZ Exterior -Wall Mount 429405

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.50 Extension: 13.5 Bulb Type: PBCFS2650 Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 8.35 Product Name: One Light Outdoor Fixture UPC: 783927291729 Category: Fluorescent Outdoor Wall Brkt Glass: Satin Etched Ribbed Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.50 Extension: 13.5 Bulb Type: PBCFS2650 Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 8.35 Product Name: One Light Outdoor Fixture UPC: 783927291729 Category: Fluorescent Outdoor Wall Brkt Glass: Satin Etched Ribbed Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11032RZ Exterior -Wall Mount - 429405 - Capital Lighting, Inc.
Columbus, OH, USA
11032RZ Exterior -Wall Mount
429405
11032RZ Exterior -Wall Mount 429405
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.50 Extension: 13.5 Bulb Type: PBCFS2650 Qty: 1 Wattage: 26 Finish: Rubbed Bronze Weight: 8.35 Product Name: One Light Outdoor Fixture UPC: 783927291729 Category: Fluorescent Outdoor Wall Brkt Glass: Satin Etched Ribbed Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.50
Extension: 13.5
Bulb
Type: PBCFS2650
Qty: 1
Wattage: 26
Finish: Rubbed Bronze
Weight: 8.35
Product Name: One Light Outdoor Fixture
UPC: 783927291729
Category: Fluorescent Outdoor Wall Brkt
Glass: Satin Etched Ribbed
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429405
Product Name 11032RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details