Capital Lighting, Inc. 60-3361 Mid. Chandeliers-Glass Up 429401

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Mahogany Bronze Product Name: Nine Light Chandelier UPC: 045923633614 Category: Chandeliers Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Mahogany Bronze Product Name: Nine Light Chandelier UPC: 045923633614 Category: Chandeliers Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3361 Mid. Chandeliers-Glass Up - 429401 - Capital Lighting, Inc.
Columbus, OH, USA
60-3361 Mid. Chandeliers-Glass Up
429401
60-3361 Mid. Chandeliers-Glass Up 429401
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Mahogany Bronze Product Name: Nine Light Chandelier UPC: 045923633614 Category: Chandeliers Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 18.00
Bulb
Type: T2 GU24
Qty: 9
Wattage: 13
Finish: Mahogany Bronze
Product Name: Nine Light Chandelier
UPC: 045923633614
Category: Chandeliers
Glass: Champagne Washed Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429401
Product Name 60-3361 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details