Capital Lighting, Inc. 60-3943 Exterior -Wall Mount 429389

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.62 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Outdoor UPC: 045923639432 Category: Outdoor Glass: Frosted Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.62 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Outdoor UPC: 045923639432 Category: Outdoor Glass: Frosted Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
60-3943 Exterior -Wall Mount - 429389 - Capital Lighting, Inc.
Columbus, OH, USA
60-3943 Exterior -Wall Mount
429389
60-3943 Exterior -Wall Mount 429389
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.62 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Outdoor UPC: 045923639432 Category: Outdoor Glass: Frosted Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.62
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Textured Black
Product Name: One Light Outdoor
UPC: 045923639432
Category: Outdoor
Glass: Frosted
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429389
Product Name 60-3943 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details