Capital Lighting, Inc. 60-3956 Bathroom Fixtures-Two Lights 429388

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Textured Black Product Name: Two Light Sconce UPC: 045923639562 Category: Sconces Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Textured Black Product Name: Two Light Sconce UPC: 045923639562 Category: Sconces Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3956 Bathroom Fixtures-Two Lights - 429388 - Capital Lighting, Inc.
Columbus, OH, USA
60-3956 Bathroom Fixtures-Two Lights
429388
60-3956 Bathroom Fixtures-Two Lights 429388
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 21.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Textured Black Product Name: Two Light Sconce UPC: 045923639562 Category: Sconces Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 21.00
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Textured Black
Product Name: Two Light Sconce
UPC: 045923639562
Category: Sconces
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429388
Product Name 60-3956 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details