Capital Lighting, Inc. 60-3944 Exterior -Wall Mount 429387

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.62 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Outdoor UPC: 045923639449 Category: Outdoor Glass: Frosted Safety Listing: Wet Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.62 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Outdoor UPC: 045923639449 Category: Outdoor Glass: Frosted Safety Listing: Wet Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
60-3944 Exterior -Wall Mount - 429387 - Capital Lighting, Inc.
Columbus, OH, USA
60-3944 Exterior -Wall Mount
429387
60-3944 Exterior -Wall Mount 429387
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.62 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Outdoor UPC: 045923639449 Category: Outdoor Glass: Frosted Safety Listing: Wet Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.62
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Outdoor
UPC: 045923639449
Category: Outdoor
Glass: Frosted
Safety Listing: Wet
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429387
Product Name 60-3944 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details