Capital Lighting, Inc. 60-3954 Sconces-Single Glass 429382

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Sconce UPC: 045923639548 Category: Sconces Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Sconce UPC: 045923639548 Category: Sconces Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3954 Sconces-Single Glass - 429382 - Capital Lighting, Inc.
Columbus, OH, USA
60-3954 Sconces-Single Glass
429382
60-3954 Sconces-Single Glass 429382
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Sconce UPC: 045923639548 Category: Sconces Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.50
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Textured Black
Product Name: One Light Sconce
UPC: 045923639548
Category: Sconces
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429382
Product Name 60-3954 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details