Capital Lighting, Inc. 60-3367 Flush Mounts-Bowl Style 429378

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Flush Mount UPC: 045923633676 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Flush Mount UPC: 045923633676 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3367 Flush Mounts-Bowl Style - 429378 - Capital Lighting, Inc.
Columbus, OH, USA
60-3367 Flush Mounts-Bowl Style
429378
60-3367 Flush Mounts-Bowl Style 429378
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Mahogany Bronze Product Name: Three Light Flush Mount UPC: 045923633676 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.00
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Mahogany Bronze
Product Name: Three Light Flush Mount
UPC: 045923633676
Category: Flush Mounts
Glass: Champagne Washed Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429378
Product Name 60-3367 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details