Capital Lighting, Inc. 60-3366 Flush Mounts-Bowl Style 429375

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923633669 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923633669 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3366 Flush Mounts-Bowl Style - 429375 - Capital Lighting, Inc.
Columbus, OH, USA
60-3366 Flush Mounts-Bowl Style
429375
60-3366 Flush Mounts-Bowl Style 429375
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923633669 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Mahogany Bronze
Product Name: Two Light Flush Mount
UPC: 045923633669
Category: Flush Mounts
Glass: Champagne Washed Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429375
Product Name 60-3366 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details