Capital Lighting, Inc. 60-3362 Mini Pendants-Rod 429373

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Mini Pendant UPC: 045923633621 Category: Mini Pendants Glass: Frosted White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Mini Pendant UPC: 045923633621 Category: Mini Pendants Glass: Frosted White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-3362 Mini Pendants-Rod - 429373 - Capital Lighting, Inc.
Columbus, OH, USA
60-3362 Mini Pendants-Rod
429373
60-3362 Mini Pendants-Rod 429373
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 51.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Mini Pendant UPC: 045923633621 Category: Mini Pendants Glass: Frosted White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 51.00
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Mahogany Bronze
Product Name: One Light Mini Pendant
UPC: 045923633621
Category: Mini Pendants
Glass: Frosted White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429373
Product Name 60-3362 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details