Capital Lighting, Inc. 60-3365 Flush Mounts-Bowl Style 429372

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Mahogany Bronze Product Name: One Light Flush Mount UPC: 045923633652 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Mahogany Bronze Product Name: One Light Flush Mount UPC: 045923633652 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3365 Flush Mounts-Bowl Style - 429372 - Capital Lighting, Inc.
Columbus, OH, USA
60-3365 Flush Mounts-Bowl Style
429372
60-3365 Flush Mounts-Bowl Style 429372
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Mahogany Bronze Product Name: One Light Flush Mount UPC: 045923633652 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Bulb
Type: T3 GU24
Qty: 1
Wattage: 18
Finish: Mahogany Bronze
Product Name: One Light Flush Mount
UPC: 045923633652
Category: Flush Mounts
Glass: Champagne Washed Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429372
Product Name 60-3365 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details