Capital Lighting, Inc. 60-3364 Mini Pendants-Chain 429370

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Pendant UPC: 045923633645 Category: Pendants Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Pendant UPC: 045923633645 Category: Pendants Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3364 Mini Pendants-Chain - 429370 - Capital Lighting, Inc.
Columbus, OH, USA
60-3364 Mini Pendants-Chain
429370
60-3364 Mini Pendants-Chain 429370
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Pendant UPC: 045923633645 Category: Pendants Glass: Champagne Washed Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.50
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Mahogany Bronze
Product Name: One Light Pendant
UPC: 045923633645
Category: Pendants
Glass: Champagne Washed Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429370
Product Name 60-3364 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details