Capital Lighting, Inc. 60-3829 Mid. Chandeliers-Glass Up 429368

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.12 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Aged Bronze Product Name: Nine Light Chandelier UPC: 045923638299 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.12 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Aged Bronze Product Name: Nine Light Chandelier UPC: 045923638299 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-3829 Mid. Chandeliers-Glass Up - 429368 - Capital Lighting, Inc.
Columbus, OH, USA
60-3829 Mid. Chandeliers-Glass Up
429368
60-3829 Mid. Chandeliers-Glass Up 429368
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.12 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Aged Bronze Product Name: Nine Light Chandelier UPC: 045923638299 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.12
Bulb
Type: T2 GU24
Qty: 9
Wattage: 13
Finish: Aged Bronze
Product Name: Nine Light Chandelier
UPC: 045923638299
Category: Chandeliers
Glass: Parchment
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429368
Product Name 60-3829 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details