Capital Lighting, Inc. 60-3822 Bathroom Fixtures-Two Lights 429366

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Aged Bronze Product Name: Two Light Sconce UPC: 045923638220 Category: Sconces Glass: Parchment Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Aged Bronze Product Name: Two Light Sconce UPC: 045923638220 Category: Sconces Glass: Parchment Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3822 Bathroom Fixtures-Two Lights - 429366 - Capital Lighting, Inc.
Columbus, OH, USA
60-3822 Bathroom Fixtures-Two Lights
429366
60-3822 Bathroom Fixtures-Two Lights 429366
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Aged Bronze Product Name: Two Light Sconce UPC: 045923638220 Category: Sconces Glass: Parchment Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.00
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Aged Bronze
Product Name: Two Light Sconce
UPC: 045923638220
Category: Sconces
Glass: Parchment
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429366
Product Name 60-3822 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details