Capital Lighting, Inc. 60-3828 Mini Pendants-Rod 429365

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 46.87 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Aged Bronze Product Name: One Light Mini Pendant UPC: 045923638282 Category: Mini Pendants Glass: Height is adjustable Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 46.87 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Aged Bronze Product Name: One Light Mini Pendant UPC: 045923638282 Category: Mini Pendants Glass: Height is adjustable Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-3828 Mini Pendants-Rod - 429365 - Capital Lighting, Inc.
Columbus, OH, USA
60-3828 Mini Pendants-Rod
429365
60-3828 Mini Pendants-Rod 429365
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 46.87 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Aged Bronze Product Name: One Light Mini Pendant UPC: 045923638282 Category: Mini Pendants Glass: Height is adjustable Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.12
Height: 46.87
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Aged Bronze
Product Name: One Light Mini Pendant
UPC: 045923638282
Category: Mini Pendants
Glass: Height is adjustable
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429365
Product Name 60-3828 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details