Capital Lighting, Inc. 60-3825 Mini Chandeliers-Glass Shade 429361

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 18.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Aged Bronze Product Name: Three Light Chandelier UPC: 045923638251 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 18.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Aged Bronze Product Name: Three Light Chandelier UPC: 045923638251 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3825 Mini Chandeliers-Glass Shade - 429361 - Capital Lighting, Inc.
Columbus, OH, USA
60-3825 Mini Chandeliers-Glass Shade
429361
60-3825 Mini Chandeliers-Glass Shade 429361
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 18.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Aged Bronze Product Name: Three Light Chandelier UPC: 045923638251 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 18.50
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Aged Bronze
Product Name: Three Light Chandelier
UPC: 045923638251
Category: Chandeliers
Glass: Parchment
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429361
Product Name 60-3825 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details