Capital Lighting, Inc. 60-3923 Exterior -Wall Mount 429359

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.75 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Burlwood Product Name: One Light Outdoor UPC: 045923639234 Category: Outdoor Glass: Clear Seeded Safety Listing: Wet Top to outlet: 11.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.75 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Burlwood Product Name: One Light Outdoor UPC: 045923639234 Category: Outdoor Glass: Clear Seeded Safety Listing: Wet Top to outlet: 11.75

Suppliers

Company
Product
Description
Supplier Links
60-3923 Exterior -Wall Mount - 429359 - Capital Lighting, Inc.
Columbus, OH, USA
60-3923 Exterior -Wall Mount
429359
60-3923 Exterior -Wall Mount 429359
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.75 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Burlwood Product Name: One Light Outdoor UPC: 045923639234 Category: Outdoor Glass: Clear Seeded Safety Listing: Wet Top to outlet: 11.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.75
Bulb
Type: T3 GU24
Qty: 1
Wattage: 18
Finish: Burlwood
Product Name: One Light Outdoor
UPC: 045923639234
Category: Outdoor
Glass: Clear Seeded
Safety Listing: Wet
Top to outlet: 11.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429359
Product Name 60-3923 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details