Capital Lighting, Inc. 60-3942 Exterior -Wall Mount 429358

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.62 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Outdoor UPC: 045923639425 Category: Outdoor Glass: Frosted Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.62 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Outdoor UPC: 045923639425 Category: Outdoor Glass: Frosted Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
60-3942 Exterior -Wall Mount - 429358 - Capital Lighting, Inc.
Columbus, OH, USA
60-3942 Exterior -Wall Mount
429358
60-3942 Exterior -Wall Mount 429358
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.62 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Outdoor UPC: 045923639425 Category: Outdoor Glass: Frosted Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.62
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Old Bronze
Product Name: One Light Outdoor
UPC: 045923639425
Category: Outdoor
Glass: Frosted
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429358
Product Name 60-3942 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details