Capital Lighting, Inc. 60-3926 Exterior -Wall Mount 429356

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.25 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Burlwood Product Name: One Light Outdoor UPC: 045923639265 Category: Outdoor Glass: Clear Seeded Safety Listing: Wet Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.25 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Burlwood Product Name: One Light Outdoor UPC: 045923639265 Category: Outdoor Glass: Clear Seeded Safety Listing: Wet Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
60-3926 Exterior -Wall Mount - 429356 - Capital Lighting, Inc.
Columbus, OH, USA
60-3926 Exterior -Wall Mount
429356
60-3926 Exterior -Wall Mount 429356
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.25 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Burlwood Product Name: One Light Outdoor UPC: 045923639265 Category: Outdoor Glass: Clear Seeded Safety Listing: Wet Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 18.25
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Burlwood
Product Name: One Light Outdoor
UPC: 045923639265
Category: Outdoor
Glass: Clear Seeded
Safety Listing: Wet
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429356
Product Name 60-3926 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details