Capital Lighting, Inc. 60-3941 Exterior -Wall Mount 429355

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.62 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Outdoor UPC: 045923639418 Category: Outdoor Glass: Frosted Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.62 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Outdoor UPC: 045923639418 Category: Outdoor Glass: Frosted Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
60-3941 Exterior -Wall Mount - 429355 - Capital Lighting, Inc.
Columbus, OH, USA
60-3941 Exterior -Wall Mount
429355
60-3941 Exterior -Wall Mount 429355
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.62 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: White Product Name: One Light Outdoor UPC: 045923639418 Category: Outdoor Glass: Frosted Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.62
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Outdoor
UPC: 045923639418
Category: Outdoor
Glass: Frosted
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429355
Product Name 60-3941 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details