Capital Lighting, Inc. 60-3927 Exterior -Ceiling Mount 429353

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Burlwood Product Name: Two Light Flush Mount UPC: 045923639272 Category: Flush Mounts Glass: Clear Seeded Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Burlwood Product Name: Two Light Flush Mount UPC: 045923639272 Category: Flush Mounts Glass: Clear Seeded Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-3927 Exterior -Ceiling Mount - 429353 - Capital Lighting, Inc.
Columbus, OH, USA
60-3927 Exterior -Ceiling Mount
429353
60-3927 Exterior -Ceiling Mount 429353
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Burlwood Product Name: Two Light Flush Mount UPC: 045923639272 Category: Flush Mounts Glass: Clear Seeded Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.50
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Burlwood
Product Name: Two Light Flush Mount
UPC: 045923639272
Category: Flush Mounts
Glass: Clear Seeded
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429353
Product Name 60-3927 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details