Capital Lighting, Inc. 60-3929 Exterior -Post/Pier Head 429350

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.12 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Burlwood Product Name: One Light Post Lantern UPC: 045923639296 Category: Post Lanterns Glass: Clear Seeded Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.12 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Burlwood Product Name: One Light Post Lantern UPC: 045923639296 Category: Post Lanterns Glass: Clear Seeded Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-3929 Exterior -Post/Pier Head - 429350 - Capital Lighting, Inc.
Columbus, OH, USA
60-3929 Exterior -Post/Pier Head
429350
60-3929 Exterior -Post/Pier Head 429350
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.12 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Burlwood Product Name: One Light Post Lantern UPC: 045923639296 Category: Post Lanterns Glass: Clear Seeded Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.12
Bulb
Type: T3 GU24
Qty: 1
Wattage: 18
Finish: Burlwood
Product Name: One Light Post Lantern
UPC: 045923639296
Category: Post Lanterns
Glass: Clear Seeded
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429350
Product Name 60-3929 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details