Capital Lighting, Inc. 60-3804 Bathroom Fixtures-Four Lights 429346

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Sconce UPC: 045923638046 Category: Sconces Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Sconce UPC: 045923638046 Category: Sconces Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3804 Bathroom Fixtures-Four Lights - 429346 - Capital Lighting, Inc.
Columbus, OH, USA
60-3804 Bathroom Fixtures-Four Lights
429346
60-3804 Bathroom Fixtures-Four Lights 429346
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 5.00 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Sconce UPC: 045923638046 Category: Sconces Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 5.00
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four Light Sconce
UPC: 045923638046
Category: Sconces
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429346
Product Name 60-3804 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details