Capital Lighting, Inc. 60-3808 Mini Pendants-Rod 429342

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 46.87 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923638084 Category: Mini Pendants Glass: Height is adjustable Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 46.87 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923638084 Category: Mini Pendants Glass: Height is adjustable Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-3808 Mini Pendants-Rod - 429342 - Capital Lighting, Inc.
Columbus, OH, USA
60-3808 Mini Pendants-Rod
429342
60-3808 Mini Pendants-Rod 429342
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 46.87 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923638084 Category: Mini Pendants Glass: Height is adjustable Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.12
Height: 46.87
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 045923638084
Category: Mini Pendants
Glass: Height is adjustable
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429342
Product Name 60-3808 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details