Capital Lighting, Inc. 60-3806 Mid. Chandeliers-Glass Down 429341

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.87 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 045923638060 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.87 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 045923638060 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3806 Mid. Chandeliers-Glass Down - 429341 - Capital Lighting, Inc.
Columbus, OH, USA
60-3806 Mid. Chandeliers-Glass Down
429341
60-3806 Mid. Chandeliers-Glass Down 429341
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.87 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 045923638060 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 19.87
Bulb
Type: T2 GU24
Qty: 6
Wattage: 13
Finish: Brushed Nickel
Product Name: Six Light Chandelier
UPC: 045923638060
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429341
Product Name 60-3806 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details