Capital Lighting, Inc. 60-3847 Mid. Chandeliers-Pillar Candle 429338

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 34.50 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Patina Bronze Product Name: Six Light Chandelier UPC: 045923638473 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 34.50 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Patina Bronze Product Name: Six Light Chandelier UPC: 045923638473 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3847 Mid. Chandeliers-Pillar Candle - 429338 - Capital Lighting, Inc.
Columbus, OH, USA
60-3847 Mid. Chandeliers-Pillar Candle
429338
60-3847 Mid. Chandeliers-Pillar Candle 429338
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 34.50 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Patina Bronze Product Name: Six Light Chandelier UPC: 045923638473 Category: Chandeliers Glass: Saddle Stone Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 34.50
Bulb
Type: T2 GU24
Qty: 6
Wattage: 13
Finish: Patina Bronze
Product Name: Six Light Chandelier
UPC: 045923638473
Category: Chandeliers
Glass: Saddle Stone
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429338
Product Name 60-3847 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details