Capital Lighting, Inc. 60-3842 Bathroom Fixtures-Two Lights 429333

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 10.87 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Patina Bronze Product Name: Two Light Vanity UPC: 045923638428 Category: Vanity Glass: Saddle Stone Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 10.87 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Patina Bronze Product Name: Two Light Vanity UPC: 045923638428 Category: Vanity Glass: Saddle Stone Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3842 Bathroom Fixtures-Two Lights - 429333 - Capital Lighting, Inc.
Columbus, OH, USA
60-3842 Bathroom Fixtures-Two Lights
429333
60-3842 Bathroom Fixtures-Two Lights 429333
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 10.87 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Patina Bronze Product Name: Two Light Vanity UPC: 045923638428 Category: Vanity Glass: Saddle Stone Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 10.87
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Patina Bronze
Product Name: Two Light Vanity
UPC: 045923638428
Category: Vanity
Glass: Saddle Stone
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429333
Product Name 60-3842 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details