Capital Lighting, Inc. 60-3921 Exterior -Wall Mount 429325

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 28.25 Bulb Type: T3 GU24 Qty: 1 Wattage: 23 Finish: Burlwood Product Name: One Light Outdoor UPC: 045923639210 Category: Outdoor Glass: Clear Seeded Safety Listing: Wet Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 28.25 Bulb Type: T3 GU24 Qty: 1 Wattage: 23 Finish: Burlwood Product Name: One Light Outdoor UPC: 045923639210 Category: Outdoor Glass: Clear Seeded Safety Listing: Wet Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
60-3921 Exterior -Wall Mount - 429325 - Capital Lighting, Inc.
Columbus, OH, USA
60-3921 Exterior -Wall Mount
429325
60-3921 Exterior -Wall Mount 429325
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 28.25 Bulb Type: T3 GU24 Qty: 1 Wattage: 23 Finish: Burlwood Product Name: One Light Outdoor UPC: 045923639210 Category: Outdoor Glass: Clear Seeded Safety Listing: Wet Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 28.25
Bulb
Type: T3 GU24
Qty: 1
Wattage: 23
Finish: Burlwood
Product Name: One Light Outdoor
UPC: 045923639210
Category: Outdoor
Glass: Clear Seeded
Safety Listing: Wet
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429325
Product Name 60-3921 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details