Capital Lighting, Inc. 60-3909 Exterior -Post/Pier Head 429320

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Fruitwood Product Name: One Light Post Lantern UPC: 045923639098 Category: Post Lanterns Glass: Amber Water Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Fruitwood Product Name: One Light Post Lantern UPC: 045923639098 Category: Post Lanterns Glass: Amber Water Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-3909 Exterior -Post/Pier Head - 429320 - Capital Lighting, Inc.
Columbus, OH, USA
60-3909 Exterior -Post/Pier Head
429320
60-3909 Exterior -Post/Pier Head 429320
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Bulb Type: T3 GU24 Qty: 1 Wattage: 18 Finish: Fruitwood Product Name: One Light Post Lantern UPC: 045923639098 Category: Post Lanterns Glass: Amber Water Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.50
Bulb
Type: T3 GU24
Qty: 1
Wattage: 18
Finish: Fruitwood
Product Name: One Light Post Lantern
UPC: 045923639098
Category: Post Lanterns
Glass: Amber Water
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429320
Product Name 60-3909 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details