Capital Lighting, Inc. 60-3852 Semi-Flush Mts.-Bowl Style 429316

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 17.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Patina Bronze Product Name: Three Light Semi-Flush UPC: 045923638527 Category: Semi-Flush Glass: Saddle Stone Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 17.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Patina Bronze Product Name: Three Light Semi-Flush UPC: 045923638527 Category: Semi-Flush Glass: Saddle Stone Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-3852 Semi-Flush Mts.-Bowl Style - 429316 - Capital Lighting, Inc.
Columbus, OH, USA
60-3852 Semi-Flush Mts.-Bowl Style
429316
60-3852 Semi-Flush Mts.-Bowl Style 429316
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 17.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Patina Bronze Product Name: Three Light Semi-Flush UPC: 045923638527 Category: Semi-Flush Glass: Saddle Stone Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 17.00
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Patina Bronze
Product Name: Three Light Semi-Flush
UPC: 045923638527
Category: Semi-Flush
Glass: Saddle Stone
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429316
Product Name 60-3852 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details