PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 27.75
Bulb
Type: T2 GU24
Qty: 5
Wattage: 13
Finish: Polished Chrome
Product Name: Five Light Chandelier
UPC: 045923638657
Category: Chandeliers
Glass: White Opal
Safety Listing: Dry
Chain: 48``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 429315 |
| Product Name | 60-3865 Mid. Chandeliers-Glass Up |
| Application | Residential |