Capital Lighting, Inc. 60-3861 Sconces-Single Glass 429313

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 19.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923638619 Category: Vanity Glass: White Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 19.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923638619 Category: Vanity Glass: White Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3861 Sconces-Single Glass - 429313 - Capital Lighting, Inc.
Columbus, OH, USA
60-3861 Sconces-Single Glass
429313
60-3861 Sconces-Single Glass 429313
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 19.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923638619 Category: Vanity Glass: White Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 19.00
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Polished Chrome
Product Name: One Light Vanity
UPC: 045923638619
Category: Vanity
Glass: White Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429313
Product Name 60-3861 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details