Capital Lighting, Inc. 60-3862 Flush Mounts-Bowl Style 429311

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Polished Chrome Product Name: Two Light Flush Mount UPC: 045923638626 Category: Flush Mounts Glass: White Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Polished Chrome Product Name: Two Light Flush Mount UPC: 045923638626 Category: Flush Mounts Glass: White Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3862 Flush Mounts-Bowl Style - 429311 - Capital Lighting, Inc.
Columbus, OH, USA
60-3862 Flush Mounts-Bowl Style
429311
60-3862 Flush Mounts-Bowl Style 429311
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Polished Chrome Product Name: Two Light Flush Mount UPC: 045923638626 Category: Flush Mounts Glass: White Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.00
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Polished Chrome
Product Name: Two Light Flush Mount
UPC: 045923638626
Category: Flush Mounts
Glass: White Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429311
Product Name 60-3862 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details