Capital Lighting, Inc. 60-3863 Mid. Chandeliers-Glass Up 429310

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 27.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 045923638633 Category: Chandeliers Glass: White Opal Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 27.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 045923638633 Category: Chandeliers Glass: White Opal Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3863 Mid. Chandeliers-Glass Up - 429310 - Capital Lighting, Inc.
Columbus, OH, USA
60-3863 Mid. Chandeliers-Glass Up
429310
60-3863 Mid. Chandeliers-Glass Up 429310
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 27.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 045923638633 Category: Chandeliers Glass: White Opal Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 27.50
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Polished Chrome
Product Name: Three Light Chandelier
UPC: 045923638633
Category: Chandeliers
Glass: White Opal
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429310
Product Name 60-3863 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details