Capital Lighting, Inc. 60-3867 Bathroom Fixtures-Two Lights 429309

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 045923638671 Category: Vanity Glass: White Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 045923638671 Category: Vanity Glass: White Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3867 Bathroom Fixtures-Two Lights - 429309 - Capital Lighting, Inc.
Columbus, OH, USA
60-3867 Bathroom Fixtures-Two Lights
429309
60-3867 Bathroom Fixtures-Two Lights 429309
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.50 Bulb Type: T2 GU24 Qty: 2 Wattage: 13 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 045923638671 Category: Vanity Glass: White Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 10.50
Bulb
Type: T2 GU24
Qty: 2
Wattage: 13
Finish: Polished Chrome
Product Name: Two Light Vanity
UPC: 045923638671
Category: Vanity
Glass: White Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429309
Product Name 60-3867 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details