Capital Lighting, Inc. 60-3868 Bathroom Fixtures-Three Lights 429307

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Polished Chrome Product Name: Three Light Vanity UPC: 045923638688 Category: Vanity Glass: White Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Polished Chrome Product Name: Three Light Vanity UPC: 045923638688 Category: Vanity Glass: White Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3868 Bathroom Fixtures-Three Lights - 429307 - Capital Lighting, Inc.
Columbus, OH, USA
60-3868 Bathroom Fixtures-Three Lights
429307
60-3868 Bathroom Fixtures-Three Lights 429307
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Polished Chrome Product Name: Three Light Vanity UPC: 045923638688 Category: Vanity Glass: White Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.50
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Polished Chrome
Product Name: Three Light Vanity
UPC: 045923638688
Category: Vanity
Glass: White Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429307
Product Name 60-3868 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details