Capital Lighting, Inc. 60-3874 Pendants-Drum Shade 429302

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923638749 Category: Pendants Glass: Grey Fabric Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923638749 Category: Pendants Glass: Grey Fabric Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-3874 Pendants-Drum Shade - 429302 - Capital Lighting, Inc.
Columbus, OH, USA
60-3874 Pendants-Drum Shade
429302
60-3874 Pendants-Drum Shade 429302
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923638749 Category: Pendants Glass: Grey Fabric Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.50
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four Light Pendant
UPC: 045923638749
Category: Pendants
Glass: Grey Fabric
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429302
Product Name 60-3874 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details