Capital Lighting, Inc. PG50142 Lamps-Table Lamps 428990

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Art Glass with Antique Bronze Product Name: One Light Perfume Bottle Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Art Glass with Antique Bronze Product Name: One Light Perfume Bottle Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG50142 Lamps-Table Lamps - 428990 - Capital Lighting, Inc.
Columbus, OH, USA
PG50142 Lamps-Table Lamps
428990
PG50142 Lamps-Table Lamps 428990
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Art Glass with Antique Bronze Product Name: One Light Perfume Bottle Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Art Glass with Antique Bronze
Product Name: One Light Perfume Bottle
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428990
Product Name PG50142 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details