Capital Lighting, Inc. F2056SBZ Exterior -Hanging 428824

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 7.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Sunset Bronze Product Name: One Light Pendant UPC: 782042951853 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 7.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Sunset Bronze Product Name: One Light Pendant UPC: 782042951853 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2056SBZ Exterior -Hanging - 428824 - Capital Lighting, Inc.
Columbus, OH, USA
F2056SBZ Exterior -Hanging
428824
F2056SBZ Exterior -Hanging 428824
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 7.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Sunset Bronze Product Name: One Light Pendant UPC: 782042951853 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 7.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Sunset Bronze
Product Name: One Light Pendant
UPC: 782042951853
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428824
Product Name F2056SBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details