PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 30.00
Length 30.00
Bulb
Type: Medium Base
Qty: 3
Wattage: 60
Finish: Sunset Bronze
Product Name: Three Light Island
UPC: 782042951839
Category: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 428808 |
| Product Name | F2053SBZ Island/Pool Table-3 Light Bar |
| Application | Residential |