Capital Lighting, Inc. GT701139 Lamps-Table Lamps 428683

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel with Art Glass Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel with Art Glass Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT701139 Lamps-Table Lamps - 428683 - Capital Lighting, Inc.
Columbus, OH, USA
GT701139 Lamps-Table Lamps
428683
GT701139 Lamps-Table Lamps 428683
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel with Art Glass Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel with Art Glass
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428683
Product Name GT701139 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details